Vishay Precision Group Res Wirewound 70 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B70R00JB12

Description
Res Wirewound 70 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 70 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 70 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B70R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B70R00JB12
Res Wirewound 70 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B70R00JB12
Res Wirewound 70 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 70 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B70R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B70R00JB12
Wirewound Resistors 3110-CW02B70R00JB12
CW-2B 70 5% B12

CW-2B 70 5% B12

Supplier's Site Datasheet
Cw-2B 70 5% B12 Vishay - 28M5097 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 70 5% B12 Vishay
28M5097
Cw-2B 70 5% B12 Vishay 28M5097
CW-2B 70 5% B12

CW-2B 70 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B70R00JB12 3110-CW02B70R00JB12 28M5097
Product Name Res Wirewound 70 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 70 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details