Vishay Precision Group Res Wirewound 700 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B700R0KE1213

Description
Res Wirewound 700 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 700 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 700 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B700R0KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 700 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B700R0KE1213
Res Wirewound 700 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B700R0KE1213
Res Wirewound 700 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 700 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 700 10% E12 E3 Vishay - 70P7658 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 700 10% E12 E3 Vishay
70P7658
Cw-2B-13 700 10% E12 E3 Vishay 70P7658
CW-2B-13 700 10% e12 E3

CW-2B-13 700 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B700R0KE1213 70P7658
Product Name Res Wirewound 700 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 700 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details