Vishay Precision Group Wirewound Resistors CW02B700R0JS73

Description
CW-2B 700 5% S73
Request a Quote Datasheet
Description
CW-2B 700 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B700R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B700R0JS73
Wirewound Resistors 3110-CW02B700R0JS73
CW-2B 700 5% S73

CW-2B 700 5% S73

Supplier's Site Datasheet
Res Wirewound 700 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B700R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 700 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B700R0JS73
Res Wirewound 700 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B700R0JS73
Res Wirewound 700 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 700 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Wirewound, 700 Ohm, 3W, 5%; Resistance Vishay - 06H0149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 700 Ohm, 3W, 5%; Resistance Vishay
06H0149
Resistor, Wirewound, 700 Ohm, 3W, 5%; Resistance Vishay 06H0149
RESISTOR, WIREWOUND, 700 OHM, 3W, 5%; Resistance:700ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

RESISTOR, WIREWOUND, 700 OHM, 3W, 5%; Resistance:700ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B700R0JS73 CW02B700R0JS73 06H0149
Product Name Wirewound Resistors Res Wirewound 700 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Resistor, Wirewound, 700 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 700 ohms 700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details