CW-2B 6.8 5% E73 e3
RESISTOR, WIREWOUND, 6.8 OHM, 3W, 5%, FULL REEL; Resistance:6.8ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02B6R800JE73 | 3110-CW02B6R800JE73 | 65K3836 |
| Product Name | CW02B6R800JE73 | Wirewound Resistors | Resistor, Wirewound, 6.8 Ohm, 3W, 5%, Full Reel; Resistance Vishay |
| Category / Application | Industrial | ||
| Standards and Certifications | RoHS | RoHS | |
| Resistance Range | 6.8 ohms | 6.8 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |