Vishay Precision Group Res Wirewound 6.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B6R700KE7013

Description
Res Wirewound 6.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B6R700KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B6R700KE7013
Res Wirewound 6.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B6R700KE7013
Res Wirewound 6.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 6.7 10% E70 E3 Vishay - 70P7498 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 6.7 10% E70 E3 Vishay
70P7498
Cw-2B-13 6.7 10% E70 E3 Vishay 70P7498
CW-2B-13 6.7 10% E70 e3

CW-2B-13 6.7 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B6R700KE7013 70P7498
Product Name Res Wirewound 6.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 6.7 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 25 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers