Vishay Precision Group Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B6R200JE1213

Description
Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B6R200JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B6R200JE1213
Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B6R200JE1213
Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 6.2 5% E12 E3 Vishay - 70P7484 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 6.2 5% E12 E3 Vishay
70P7484
Cw-2B-13 6.2 5% E12 E3 Vishay 70P7484
CW-2B-13 6.2 5% e12 E3

CW-2B-13 6.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B6R200JE1213 70P7484
Product Name Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 6.2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details