Vishay Precision Group Res Wirewound 6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B6R000KE1213

Description
Res Wirewound 6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B6R000KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B6R000KE1213
Res Wirewound 6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B6R000KE1213
Res Wirewound 6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 6 10% E12 E3 Vishay - 70P7480 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 6 10% E12 E3 Vishay
70P7480
Cw-2B-13 6 10% E12 E3 Vishay 70P7480
CW-2B-13 6 10% e12 E3

CW-2B-13 6 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B6R000KE1213 70P7480
Product Name Res Wirewound 6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 6 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details