Vishay Precision Group Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B6R000HS73

Description
Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B6R000HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B6R000HS73
Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B6R000HS73
Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 6 Ohm, 3% Vishay - 43C9476 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 6 Ohm, 3% Vishay
43C9476
Cw, 0.562 X 0.188, 6 Ohm, 3% Vishay 43C9476
CW, 0.562 x 0.188", 6 Ohm, 3%

CW, 0.562 x 0.188", 6 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B6R000HS73 43C9476
Product Name Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 6 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details