Vishay Precision Group Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B6R000HS70

Description
Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B6R000HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B6R000HS70
Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B6R000HS70
Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 6 Ohm, 3% Vishay - 43C9475 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 6 Ohm, 3% Vishay
43C9475
Cw, 0.562 X 0.188, 6 Ohm, 3% Vishay 43C9475
CW, 0.562 x 0.188", 6 Ohm, 3%

CW, 0.562 x 0.188", 6 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B6R000HS70 43C9475
Product Name Res Wirewound 6 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 6 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879456-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details