Vishay Intertechnology, Inc. Wirewound Resistors CW02B6K800JS73

Description
CW-2B 6.8K 5% S73
Request a Quote Datasheet
Description
CW-2B 6.8K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B6K800JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B6K800JS73
Wirewound Resistors 3110-CW02B6K800JS73
CW-2B 6.8K 5% S73

CW-2B 6.8K 5% S73

Supplier's Site Datasheet
Res Wirewound 6.8K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B6K800JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B6K800JS73
Res Wirewound 6.8K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B6K800JS73
Res Wirewound 6.8K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.8K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02B6K800JS73 CW02B6K800JS73
Product Name Wirewound Resistors Res Wirewound 6.8K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details