Vishay Intertechnology, Inc. Wirewound Resistors CW02B6K200JS70

Description
CW-2B 6.2K 5% S70
Request a Quote Datasheet
Description
CW-2B 6.2K 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B6K200JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B6K200JS70
Wirewound Resistors 3110-CW02B6K200JS70
CW-2B 6.2K 5% S70

CW-2B 6.2K 5% S70

Supplier's Site Datasheet
Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B6K200JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B6K200JS70
Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B6K200JS70
Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02B6K200JS70 CW02B6K200JS70
Product Name Wirewound Resistors Res Wirewound 6.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 6200 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers