Vishay Precision Group Wirewound Resistors CW02B6K190JE12

Description
CW-2B 6.19K 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 6.19K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B6K190JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B6K190JE12
Wirewound Resistors 3110-CW02B6K190JE12
CW-2B 6.19K 5% E12 e3

CW-2B 6.19K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 6.19K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B6K190JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.19K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B6K190JE12
Res Wirewound 6.19K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B6K190JE12
Res Wirewound 6.19K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.19K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 6.19K 5% E12 E3 Vishay - 70P7451 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 6.19K 5% E12 E3 Vishay
70P7451
Cw-2B 6.19K 5% E12 E3 Vishay 70P7451
CW-2B 6.19K 5% e12 E3

CW-2B 6.19K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B6K190JE12 CW02B6K190JE12 70P7451
Product Name Wirewound Resistors Res Wirewound 6.19K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 6.19K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6190 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers