Vishay Precision Group Wirewound Resistors CW02B68R00KE70

Description
CW-2B 68 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 68 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B68R00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B68R00KE70
Wirewound Resistors 3110-CW02B68R00KE70
CW-2B 68 10% E70 e3

CW-2B 68 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 68 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B68R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B68R00KE70
Res Wirewound 68 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B68R00KE70
Res Wirewound 68 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 68 10% E70 E3 Vishay - 70P7583 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 68 10% E70 E3 Vishay
70P7583
Cw-2B 68 10% E70 E3 Vishay 70P7583
CW-2B 68 10% E70 e3

CW-2B 68 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B68R00KE70 CW02B68R00KE70 70P7583
Product Name Wirewound Resistors Res Wirewound 68 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 68 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 68 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details