Vishay Precision Group Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B68R00KE1213

Description
Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B68R00KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B68R00KE1213
Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B68R00KE1213
Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 68 10% E12 E3 Vishay - 70P7582 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 68 10% E12 E3 Vishay
70P7582
Cw-2B-13 68 10% E12 E3 Vishay 70P7582
CW-2B-13 68 10% e12 E3

CW-2B-13 68 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B68R00KE1213 70P7582
Product Name Res Wirewound 68 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 68 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661730 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details