Vishay Precision Group Wirewound Resistors CW02B68R00JE73

Description
CW-2B 68 5% E73 e3
Request a Quote Datasheet
Description
CW-2B 68 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B68R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B68R00JE73
Wirewound Resistors 3110-CW02B68R00JE73
CW-2B 68 5% E73 e3

CW-2B 68 5% E73 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:68ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... - CW02B68R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:68ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
CW02B68R00JE73
Wirewound ResistorSeries:CW; Resistance:68ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... CW02B68R00JE73
Wirewound ResistorSeries:CW; Resistance:68ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Wirewound ResistorSeries:CW; Resistance:68ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Supplier's Site
Resistor, Wirewound, 68 Ohm, 3W, 5%; Resistance Vishay - 65K3843 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 68 Ohm, 3W, 5%; Resistance Vishay
65K3843
Resistor, Wirewound, 68 Ohm, 3W, 5%; Resistance Vishay 65K3843
RESISTOR, WIREWOUND, 68 OHM, 3W, 5%; Resistance:68ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mm RoHS Compliant: Yes

RESISTOR, WIREWOUND, 68 OHM, 3W, 5%; Resistance:68ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B68R00JE73 CW02B68R00JE73 65K3843
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:68ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... Resistor, Wirewound, 68 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details