Vishay Precision Group Wirewound Resistors CW02B681R0KE70

Description
CW-2B 681 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 681 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B681R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B681R0KE70
Wirewound Resistors 3110-CW02B681R0KE70
CW-2B 681 10% E70 e3

CW-2B 681 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B681R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B681R0KE70
Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B681R0KE70
Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 681 10% E70 E3 Vishay - 70P7607 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 681 10% E70 E3 Vishay
70P7607
Cw-2B 681 10% E70 E3 Vishay 70P7607
CW-2B 681 10% E70 e3

CW-2B 681 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B681R0KE70 CW02B681R0KE70 70P7607
Product Name Wirewound Resistors Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 681 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 681 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers