Vishay Precision Group Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B681R0KE12

Description
Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B681R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B681R0KE12
Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B681R0KE12
Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B681R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B681R0KE12
Wirewound Resistors 3110-CW02B681R0KE12
CW-2B 681 10% E12 e3

CW-2B 681 10% E12 e3

Supplier's Site Datasheet
Cw-2B 681 10% E12 E3 Vishay - 70P7605 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 681 10% E12 E3 Vishay
70P7605
Cw-2B 681 10% E12 E3 Vishay 70P7605
CW-2B 681 10% e12 E3

CW-2B 681 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B681R0KE12 3110-CW02B681R0KE12 70P7605
Product Name Res Wirewound 681 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 681 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details