Vishay Precision Group Wirewound Resistors CW02B681R0JE12

Description
CW-2B 681 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 681 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B681R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B681R0JE12
Wirewound Resistors 3110-CW02B681R0JE12
CW-2B 681 5% E12 e3

CW-2B 681 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 681 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B681R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B681R0JE12
Res Wirewound 681 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B681R0JE12
Res Wirewound 681 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 681 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 681 5% E12 E3 Vishay - 70P7601 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 681 5% E12 E3 Vishay
70P7601
Cw-2B 681 5% E12 E3 Vishay 70P7601
CW-2B 681 5% e12 E3

CW-2B 681 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B681R0JE12 CW02B681R0JE12 70P7601
Product Name Wirewound Resistors Res Wirewound 681 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 681 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 681 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details