Vishay Precision Group Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B680R0KE1213

Description
Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B680R0KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B680R0KE1213
Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B680R0KE1213
Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 680 10% E12 E3 Vishay - 70P7598 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 680 10% E12 E3 Vishay
70P7598
Cw-2B-13 680 10% E12 E3 Vishay 70P7598
CW-2B-13 680 10% e12 E3

CW-2B-13 680 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B680R0KE1213 70P7598
Product Name Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 680 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details