VISHAY PRECISION GROUP
CW02B680R0JE7313 -- CW-2B-13 680 5% E73 E3 VISHAY
Vishay Precision Group
Cw-2B-13 680 5% E73 E3 Vishay
CW02B680R0JE7313
Description
CW-2B-13 680 5% E73 e3
Description
CW-2B-13 680 5% E73 e3
Suppliers
Cw-2B-13 680 5% E73 E3 Vishay
70P7596
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
70P7596 |
|
Product Name
|
Cw-2B-13 680 5% E73 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
200 ohms
View Details
3 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0020 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details