Vishay Precision Group Wirewound Resistors CW02B680R0JE73

Description
CW-2B 680 5% E73 e3
Request a Quote Datasheet
Description
CW-2B 680 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B680R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B680R0JE73
Wirewound Resistors 3110-CW02B680R0JE73
CW-2B 680 5% E73 e3

CW-2B 680 5% E73 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:680ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati... - CW02B680R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:680ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati...
CW02B680R0JE73
Wirewound ResistorSeries:CW; Resistance:680ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati... CW02B680R0JE73
Wirewound ResistorSeries:CW; Resistance:680ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati...

Wirewound ResistorSeries:CW; Resistance:680ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati...

Supplier's Site
Wirewound Resistor, 680 Ohm, 3W, 5%; Resistance Vishay - 65K3844 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 3W, 5%; Resistance Vishay
65K3844
Wirewound Resistor, 680 Ohm, 3W, 5%; Resistance Vishay 65K3844
WIREWOUND RESISTOR, 680 OHM, 3W, 5%; Resistance:680ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 3W, 5%; Resistance:680ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 680 Ohm, 3W, 5%; Resistance Vishay - 65K3846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 680 Ohm, 3W, 5%; Resistance Vishay
65K3846
Resistor, Wirewound, 680 Ohm, 3W, 5%; Resistance Vishay 65K3846
RESISTOR, WIREWOUND, 680 OHM, 3W, 5%; Resistance:680ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 680 OHM, 3W, 5%; Resistance:680ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B680R0JE73 CW02B680R0JE73 65K3844 65K3846
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:680ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati... Wirewound Resistor, 680 Ohm, 3W, 5%; Resistance Vishay Resistor, Wirewound, 680 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details