Vishay Precision Group Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B680R0JE1213

Description
Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B680R0JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B680R0JE1213
Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B680R0JE1213
Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 680 5% E12 E3 Vishay - 70P7594 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 680 5% E12 E3 Vishay
70P7594
Cw-2B-13 680 5% E12 E3 Vishay 70P7594
CW-2B-13 680 5% e12 E3

CW-2B-13 680 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B680R0JE1213 70P7594
Product Name Res Wirewound 680 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 680 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details