Vishay Precision Group Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B65R00JE12

Description
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B65R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B65R00JE12
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B65R00JE12
Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B65R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B65R00JE12
Wirewound Resistors 3110-CW02B65R00JE12
CW-2B 65 5% E12 e3

CW-2B 65 5% E12 e3

Supplier's Site Datasheet
Cw-2B 65 5% E12 E3 Vishay - 70P7563 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 65 5% E12 E3 Vishay
70P7563
Cw-2B 65 5% E12 E3 Vishay 70P7563
CW-2B 65 5% e12 E3

CW-2B 65 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B65R00JE12 3110-CW02B65R00JE12 70P7563
Product Name Res Wirewound 65 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 65 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details