Vishay Precision Group Res Wirewound 650 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B650R0JE7013

Description
Res Wirewound 650 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 650 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 650 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B650R0JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B650R0JE7013
Res Wirewound 650 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B650R0JE7013
Res Wirewound 650 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 650 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 650 5% E70 E3 Vishay - 70P7574 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 650 5% E70 E3 Vishay
70P7574
Cw-2B-13 650 5% E70 E3 Vishay 70P7574
CW-2B-13 650 5% E70 e3

CW-2B-13 650 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B650R0JE7013 70P7574
Product Name Res Wirewound 650 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 650 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers