Vishay Precision Group Wirewound Resistors CW02B634R0KE70

Description
CW-2B 634 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 634 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B634R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B634R0KE70
Wirewound Resistors 3110-CW02B634R0KE70
CW-2B 634 10% E70 e3

CW-2B 634 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 634 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B634R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B634R0KE70
Res Wirewound 634 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B634R0KE70
Res Wirewound 634 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 634 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 634 10% E70 E3 Vishay - 70P7561 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 634 10% E70 E3 Vishay
70P7561
Cw-2B 634 10% E70 E3 Vishay 70P7561
CW-2B 634 10% E70 e3

CW-2B 634 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B634R0KE70 CW02B634R0KE70 70P7561
Product Name Wirewound Resistors Res Wirewound 634 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 634 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 634 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers