Vishay Precision Group Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B634R0KE1213

Description
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B634R0KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B634R0KE1213
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B634R0KE1213
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 634 10% E12 E3 Vishay - 70P7560 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 634 10% E12 E3 Vishay
70P7560
Cw-2B-13 634 10% E12 E3 Vishay 70P7560
CW-2B-13 634 10% e12 E3

CW-2B-13 634 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B634R0KE1213 70P7560
Product Name Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 634 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers