Vishay Precision Group Res Wirewound 630 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B630R0JE7013

Description
Res Wirewound 630 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 630 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 630 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B630R0JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 630 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B630R0JE7013
Res Wirewound 630 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B630R0JE7013
Res Wirewound 630 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 630 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 630 5% E70 E3 Vishay - 70P7549 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 630 5% E70 E3 Vishay
70P7549
Cw-2B-13 630 5% E70 E3 Vishay 70P7549
CW-2B-13 630 5% E70 e3

CW-2B-13 630 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B630R0JE7013 70P7549
Product Name Res Wirewound 630 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 630 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details