Vishay Precision Group Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B620R0KE7013

Description
Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B620R0KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B620R0KE7013
Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B620R0KE7013
Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 620 10% E70 E3 Vishay - 70P7545 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 620 10% E70 E3 Vishay
70P7545
Cw-2B-13 620 10% E70 E3 Vishay 70P7545
CW-2B-13 620 10% E70 e3

CW-2B-13 620 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B620R0KE7013 70P7545
Product Name Res Wirewound 620 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 620 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details