Vishay Precision Group Wirewound Resistors CW02B620R0JS73

Description
CW-2B 620 5% S73
Request a Quote Datasheet
Description
CW-2B 620 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B620R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B620R0JS73
Wirewound Resistors 3110-CW02B620R0JS73
CW-2B 620 5% S73

CW-2B 620 5% S73

Supplier's Site Datasheet
Res Wirewound 620 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B620R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B620R0JS73
Res Wirewound 620 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B620R0JS73
Res Wirewound 620 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 620 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Wirewound, 620 Ohm, 3W, 5%; Resistance Vishay - 08J4844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 620 Ohm, 3W, 5%; Resistance Vishay
08J4844
Resistor, Wirewound, 620 Ohm, 3W, 5%; Resistance Vishay 08J4844
RESISTOR, WIREWOUND, 620 OHM, 3W, 5%; Resistance:620ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

RESISTOR, WIREWOUND, 620 OHM, 3W, 5%; Resistance:620ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B620R0JS73 CW02B620R0JS73 08J4844
Product Name Wirewound Resistors Res Wirewound 620 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Resistor, Wirewound, 620 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details