Vishay Precision Group Wirewound Resistors CW02B620R0JE73

Description
CW-2B 620 5% E73 e3
Request a Quote Datasheet
Description
CW-2B 620 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B620R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B620R0JE73
Wirewound Resistors 3110-CW02B620R0JE73
CW-2B 620 5% E73 e3

CW-2B 620 5% E73 e3

Supplier's Site Datasheet
CW02B620R0JE73 - CW02B620R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B620R0JE73
CW02B620R0JE73
CW02B620R0JE73 CW02B620R0JE73
CW02B620R0JE73

CW02B620R0JE73

Supplier's Site
Wirewound Resistor, 620 Ohm, 3W, 5%; Resistance Vishay - 65K3839 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 620 Ohm, 3W, 5%; Resistance Vishay
65K3839
Wirewound Resistor, 620 Ohm, 3W, 5%; Resistance Vishay 65K3839
WIREWOUND RESISTOR, 620 OHM, 3W, 5%; Resistance:620ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 620 OHM, 3W, 5%; Resistance:620ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B620R0JE73 CW02B620R0JE73 65K3839
Product Name Wirewound Resistors CW02B620R0JE73 Wirewound Resistor, 620 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details