Vishay Precision Group Wirewound Resistors CW02B61R90JE70

Description
CW-2B 61.9 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 61.9 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B61R90JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B61R90JE70
Wirewound Resistors 3110-CW02B61R90JE70
CW-2B 61.9 5% E70 e3

CW-2B 61.9 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B61R90JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B61R90JE70
Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B61R90JE70
Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 61.9 5% E70 E3 Vishay - 70P7524 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 61.9 5% E70 E3 Vishay
70P7524
Cw-2B 61.9 5% E70 E3 Vishay 70P7524
CW-2B 61.9 5% E70 e3

CW-2B 61.9 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B61R90JE70 CW02B61R90JE70 70P7524
Product Name Wirewound Resistors Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 61.9 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 61.9 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details