Vishay Precision Group Wirewound Resistors CW02B60R00JS73

Description
CW-2B 60 5% S73
Request a Quote Datasheet
Description
CW-2B 60 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B60R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B60R00JS73
Wirewound Resistors 3110-CW02B60R00JS73
CW-2B 60 5% S73

CW-2B 60 5% S73

Supplier's Site Datasheet
Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B60R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B60R00JS73
Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B60R00JS73
Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 60 Ohm, 5% Vishay - 43C9492 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 60 Ohm, 5% Vishay
43C9492
Cw, 0.562 X 0.188, 60 Ohm, 5% Vishay 43C9492
CW, 0.562 x 0.188", 60 Ohm, 5%

CW, 0.562 x 0.188", 60 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B60R00JS73 CW02B60R00JS73 43C9492
Product Name Wirewound Resistors Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 60 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 60 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details