Vishay Precision Group Res Wirewound 60 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B60R00JE1213

Description
Res Wirewound 60 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 60 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 60 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B60R00JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B60R00JE1213
Res Wirewound 60 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B60R00JE1213
Res Wirewound 60 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 60 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 60 5% E12 E3 Vishay - 70P7508 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 60 5% E12 E3 Vishay
70P7508
Cw-2B-13 60 5% E12 E3 Vishay 70P7508
CW-2B-13 60 5% e12 E3

CW-2B-13 60 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B60R00JE1213 70P7508
Product Name Res Wirewound 60 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 60 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details