Vishay Precision Group Wirewound Resistors CW02B600R0KE70

Description
CW-2B 600 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 600 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B600R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B600R0KE70
Wirewound Resistors 3110-CW02B600R0KE70
CW-2B 600 10% E70 e3

CW-2B 600 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 600 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B600R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B600R0KE70
Res Wirewound 600 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B600R0KE70
Res Wirewound 600 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 600 10% E70 E3 Vishay - 70P7520 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 600 10% E70 E3 Vishay
70P7520
Cw-2B 600 10% E70 E3 Vishay 70P7520
CW-2B 600 10% E70 e3

CW-2B 600 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B600R0KE70 CW02B600R0KE70 70P7520
Product Name Wirewound Resistors Res Wirewound 600 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 600 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 600 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details