Vishay Precision Group Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B600R0KE1213

Description
Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B600R0KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B600R0KE1213
Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B600R0KE1213
Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 600 10% E12 E3 Vishay - 70P7519 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 600 10% E12 E3 Vishay
70P7519
Cw-2B-13 600 10% E12 E3 Vishay 70P7519
CW-2B-13 600 10% e12 E3

CW-2B-13 600 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B600R0KE1213 70P7519
Product Name Res Wirewound 600 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 600 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879071-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details