Vishay Precision Group Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B5R600JE1213

Description
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B5R600JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B5R600JE1213
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B5R600JE1213
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 5.6 5% E12 E3 Vishay - 70P7352 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 5.6 5% E12 E3 Vishay
70P7352
Cw-2B-13 5.6 5% E12 E3 Vishay 70P7352
CW-2B-13 5.6 5% e12 E3

CW-2B-13 5.6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B5R600JE1213 70P7352
Product Name Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 5.6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details