Vishay Precision Group Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B5K600KE7013

Description
Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B5K600KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B5K600KE7013
Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B5K600KE7013
Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 5.6K 10% E70 E3 Vishay - 70P7336 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 5.6K 10% E70 E3 Vishay
70P7336
Cw-2B-13 5.6K 10% E70 E3 Vishay 70P7336
CW-2B-13 5.6K 10% E70 e3

CW-2B-13 5.6K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B5K600KE7013 70P7336
Product Name Res Wirewound 5.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 5.6K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A110RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details