Vishay Precision Group Res Wirewound 5.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B5K600JS73

Description
Res Wirewound 5.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 5.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B5K600JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B5K600JS73
Res Wirewound 5.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B5K600JS73
Res Wirewound 5.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B5K600JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B5K600JS73
Wirewound Resistors 3110-CW02B5K600JS73
CW-2B 5.6K 5% S73

CW-2B 5.6K 5% S73

Supplier's Site Datasheet
Resistor Wirewound, 5.6Kohm, 3W, 5%, Full Reel; Resistance Vishay - 08J4825 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 5.6Kohm, 3W, 5%, Full Reel; Resistance Vishay
08J4825
Resistor Wirewound, 5.6Kohm, 3W, 5%, Full Reel; Resistance Vishay 08J4825
RESISTOR WIREWOUND, 5.6KOHM, 3W, 5%, FULL REEL; Resistance:5.6kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR WIREWOUND, 5.6KOHM, 3W, 5%, FULL REEL; Resistance:5.6kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B5K600JS73 3110-CW02B5K600JS73 08J4825
Product Name Res Wirewound 5.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Resistor Wirewound, 5.6Kohm, 3W, 5%, Full Reel; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers