Vishay Precision Group Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B5K600JE1213

Description
Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B5K600JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B5K600JE1213
Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B5K600JE1213
Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 5.6K 5% E12 E3 Vishay - 70P7331 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 5.6K 5% E12 E3 Vishay
70P7331
Cw-2B-13 5.6K 5% E12 E3 Vishay 70P7331
CW-2B-13 5.6K 5% e12 E3

CW-2B-13 5.6K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B5K600JE1213 70P7331
Product Name Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 5.6K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details