Vishay Precision Group Res Wirewound 5.36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B5K360KE7013

Description
Res Wirewound 5.36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B5K360KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B5K360KE7013
Res Wirewound 5.36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B5K360KE7013
Res Wirewound 5.36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 5.36K 10% E70 E3 Vishay - 70P7329 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 5.36K 10% E70 E3 Vishay
70P7329
Cw-2B-13 5.36K 10% E70 E3 Vishay 70P7329
CW-2B-13 5.36K 10% E70 e3

CW-2B-13 5.36K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B5K360KE7013 70P7329
Product Name Res Wirewound 5.36K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 5.36K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details