Vishay Precision Group Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B5K360JE1213

Description
Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B5K360JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B5K360JE1213
Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B5K360JE1213
Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 5.36K 5% E12 E3 Vishay - 70P7323 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 5.36K 5% E12 E3 Vishay
70P7323
Cw-2B-13 5.36K 5% E12 E3 Vishay 70P7323
CW-2B-13 5.36K 5% e12 E3

CW-2B-13 5.36K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B5K360JE1213 70P7323
Product Name Res Wirewound 5.36K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 5.36K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details