Wirewound ResistorSeries:CW; Resistance:5.1kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat...
CW-2B 5.1K 5% E73 e3
RESISTOR WIREWOUND, 5.1KOHM, 3W, 5%, FULL REEL; Resistance:5.1kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02B5K100JE73 | 3110-CW02B5K100JE73 | 27K6493 |
| Product Name | Wirewound ResistorSeries:CW; Resistance:5.1kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat... | Wirewound Resistors | Resistor Wirewound, 5.1Kohm, 3W, 5%, Full Reel; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Category / Application | Industrial |