Vishay Precision Group Wirewound Resistors CW02B5K100JE12

Description
CW-2B 5.1K 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 5.1K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B5K100JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B5K100JE12
Wirewound Resistors 3110-CW02B5K100JE12
CW-2B 5.1K 5% E12 e3

CW-2B 5.1K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 5.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B5K100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B5K100JE12
Res Wirewound 5.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B5K100JE12
Res Wirewound 5.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 5.1K 5% E12 E3 Vishay - 70P7314 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 5.1K 5% E12 E3 Vishay
70P7314
Cw-2B 5.1K 5% E12 E3 Vishay 70P7314
CW-2B 5.1K 5% e12 E3

CW-2B 5.1K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B5K100JE12 CW02B5K100JE12 70P7314
Product Name Wirewound Resistors Res Wirewound 5.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 5.1K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details