Vishay Precision Group Res Wirewound 5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B5K000KE7013

Description
Res Wirewound 5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B5K000KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B5K000KE7013
Res Wirewound 5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B5K000KE7013
Res Wirewound 5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 5K 10% E70 E3 Vishay - 70P7313 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 5K 10% E70 E3 Vishay
70P7313
Cw-2B-13 5K 10% E70 E3 Vishay 70P7313
CW-2B-13 5K 10% E70 e3

CW-2B-13 5K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B5K000KE7013 70P7313
Product Name Res Wirewound 5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 5K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details