Vishay Precision Group Wirewound Resistors CW02B59R00JE70

Description
CW-2B 59 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 59 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B59R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B59R00JE70
Wirewound Resistors 3110-CW02B59R00JE70
CW-2B 59 5% E70 e3

CW-2B 59 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 59 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B59R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B59R00JE70
Res Wirewound 59 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B59R00JE70
Res Wirewound 59 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 59 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 59 5% E70 E3 Vishay - 70P7438 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 59 5% E70 E3 Vishay
70P7438
Cw-2B 59 5% E70 E3 Vishay 70P7438
CW-2B 59 5% E70 e3

CW-2B 59 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B59R00JE70 CW02B59R00JE70 70P7438
Product Name Wirewound Resistors Res Wirewound 59 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 59 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 59 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details