Vishay Precision Group Res Wirewound 59 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B59R00JE1213

Description
Res Wirewound 59 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 59 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 59 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B59R00JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B59R00JE1213
Res Wirewound 59 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B59R00JE1213
Res Wirewound 59 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 59 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 59 5% E12 E3 Vishay - 70P7437 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 59 5% E12 E3 Vishay
70P7437
Cw-2B-13 59 5% E12 E3 Vishay 70P7437
CW-2B-13 59 5% e12 E3

CW-2B-13 59 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B59R00JE1213 70P7437
Product Name Res Wirewound 59 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 59 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details