Vishay Precision Group Res Wirewound 562 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B562R0JE70

Description
Res Wirewound 562 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 562 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 562 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B562R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 562 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B562R0JE70
Res Wirewound 562 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B562R0JE70
Res Wirewound 562 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 562 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B562R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B562R0JE70
Wirewound Resistors 3110-CW02B562R0JE70
CW-2B 562 5% E70 e3

CW-2B 562 5% E70 e3

Supplier's Site Datasheet
Cw-2B 562 5% E70 E3 Vishay - 70P7430 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 562 5% E70 E3 Vishay
70P7430
Cw-2B 562 5% E70 E3 Vishay 70P7430
CW-2B 562 5% E70 e3

CW-2B 562 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B562R0JE70 3110-CW02B562R0JE70 70P7430
Product Name Res Wirewound 562 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 562 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details