Vishay Precision Group Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B55R00JE12

Description
Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B55R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B55R00JE12
Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B55R00JE12
Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B55R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B55R00JE12
Wirewound Resistors 3110-CW02B55R00JE12
CW-2B 55 5% E12 e3

CW-2B 55 5% E12 e3

Supplier's Site Datasheet
Cw-2B 55 5% E12 E3 Vishay - 70P7406 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 55 5% E12 E3 Vishay
70P7406
Cw-2B 55 5% E12 E3 Vishay 70P7406
CW-2B 55 5% e12 E3

CW-2B 55 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B55R00JE12 3110-CW02B55R00JE12 70P7406
Product Name Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 55 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details