Res Wirewound 510 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW-2B 510 10% E70 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | CW02B510R0KE70 | 3110-CW02B510R0KE70 |
| Product Name | Res Wirewound 510 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % | 10 +/- % |
| Temperature Coefficient | 30 ±ppm/°C |