Vishay Precision Group Wirewound Resistors CW02B50R50KE12

Description
CW-2B 50.5 10% E12 e3
Request a Quote Datasheet
Description
CW-2B 50.5 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B50R50KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B50R50KE12
Wirewound Resistors 3110-CW02B50R50KE12
CW-2B 50.5 10% E12 e3

CW-2B 50.5 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 50.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B50R50KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B50R50KE12
Res Wirewound 50.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B50R50KE12
Res Wirewound 50.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 50.5 10% E12 E3 Vishay - 70P7369 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 50.5 10% E12 E3 Vishay
70P7369
Cw-2B 50.5 10% E12 E3 Vishay 70P7369
CW-2B 50.5 10% e12 E3

CW-2B 50.5 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B50R50KE12 CW02B50R50KE12 70P7369
Product Name Wirewound Resistors Res Wirewound 50.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 50.5 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 50.5 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details